Vishay Intertechnology, Inc. Res Wirewound 2515 60.4 Ohm 5% 1W ¦20ppm/¦C SMD T/R WSN251560R40JEB

Description
Res Wirewound 2515 60.4 Ohm 5% 1W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 60.4 Ohm 5% 1W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 60.4 Ohm 5% 1W ¦20ppm/¦C SMD T/R - WSN251560R40JEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 60.4 Ohm 5% 1W ¦20ppm/¦C SMD T/R
WSN251560R40JEB
Res Wirewound 2515 60.4 Ohm 5% 1W ¦20ppm/¦C SMD T/R WSN251560R40JEB
Res Wirewound 2515 60.4 Ohm 5% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 60.4 Ohm 5% 1W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN251560R40JEB
Product Name Res Wirewound 2515 60.4 Ohm 5% 1W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details