Vishay Intertechnology, Inc. Res Wirewound 2515 22.3 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSN251522R30DEK

Description
Res Wirewound 2515 22.3 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2515 22.3 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 22.3 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk - WSN251522R30DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 22.3 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
WSN251522R30DEK
Res Wirewound 2515 22.3 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSN251522R30DEK
Res Wirewound 2515 22.3 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Res Wirewound 2515 22.3 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN251522R30DEK
Product Name Res Wirewound 2515 22.3 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers