Vishay Intertechnology, Inc. SMD 2 Ohm 2W Resistor WSN00022R000FTA

Description
Res Wirewound 4527 2 Ohm 1% 2W 50ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSN00022R000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSN00022R000FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 4527 2 Ohm 1% 2W 50ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSN00022R000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSN00022R000FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2 Ohm 2W Resistor - 52-WSN00022R000FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 Ohm 2W Resistor
52-WSN00022R000FTA
SMD 2 Ohm 2W Resistor 52-WSN00022R000FTA
Res Wirewound 4527 2 Ohm 1% 2W 50ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSN00022R000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSN00022R000FTA can be used for catalog matching and distributor lookup.

Res Wirewound 4527 2 Ohm 1% 2W 50ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSN00022R000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSN00022R000FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R - WSN00022R000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R
WSN00022R000FTA
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSN00022R000FTA
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 52-WSN00022R000FTA WSN00022R000FTA
Product Name SMD 2 Ohm 2W Resistor Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Resistance Range 2 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details