Vishay Precision Group RES .0003 OHM 5% 3W METAL STRIP WSMS5515L3000JK

Description
RES .0003ohm 5% 3W METAL STRIP
Request a Quote Datasheet
Description
RES .0003ohm 5% 3W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .0003 OHM 5% 3W METAL STRIP - WSMS5515L3000JK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .0003 OHM 5% 3W METAL STRIP
WSMS5515L3000JK
RES .0003 OHM 5% 3W METAL STRIP WSMS5515L3000JK
RES .0003ohm 5% 3W METAL STRIP

RES .0003ohm 5% 3W METAL STRIP

Supplier's Site
Specialized Resistors - 541-WSMS5515L3000JK-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
541-WSMS5515L3000JK-ND
Specialized Resistors 541-WSMS5515L3000JK-ND
RES SHUNT 0.0003 OHM 5% 3W

RES SHUNT 0.0003 OHM 5% 3W

Buy Now Datasheet
Through Hole Current Sense Resistor, Wsms5515 Series, 300 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay - 27T3042 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Wsms5515 Series, 300 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay
27T3042
Through Hole Current Sense Resistor, Wsms5515 Series, 300 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay 27T3042
Through Hole Current Sense Resistor, WSMS5515 Series, 300 ohm, 3 W, 5%, Metal Oxide RoHS Compliant: Yes

Through Hole Current Sense Resistor, WSMS5515 Series, 300 ohm, 3 W, 5%, Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSMS5515L3000JK 541-WSMS5515L3000JK-ND 27T3042
Product Name RES .0003 OHM 5% 3W METAL STRIP Specialized Resistors Through Hole Current Sense Resistor, Wsms5515 Series, 300 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay
Resistance Range 3.00E-4 ohms 3.00E-4 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED68L1FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - A138629CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details