Vishay Precision Group Current Sense Resistors - SMD 3watts 250 micro-ohm 5% Meter Shunt WSMS5515L2500JK

Description
Current Sense Resistors - SMD 3watts 250 micro-ohm 5% Meter Shunt
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 3watts 250 micro-ohm 5% Meter Shunt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 3watts 250 micro-ohm 5% Meter Shunt - WSMS5515L2500JK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts 250 micro-ohm 5% Meter Shunt
WSMS5515L2500JK
Current Sense Resistors - SMD 3watts 250 micro-ohm 5% Meter Shunt WSMS5515L2500JK
Current Sense Resistors - SMD 3watts 250 micro-ohm 5% Meter Shunt

Current Sense Resistors - SMD 3watts 250 micro-ohm 5% Meter Shunt

Supplier's Site
Specialized Resistors - 541-WSMS5515L2500JK-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
541-WSMS5515L2500JK-ND
Specialized Resistors 541-WSMS5515L2500JK-ND
RES SHUNT 0.00025 OHM 5% 3W

RES SHUNT 0.00025 OHM 5% 3W

Buy Now Datasheet
Through Hole Current Sense Resistor, Wsms5515 Series, 250 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay - 27T3041 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Wsms5515 Series, 250 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay
27T3041
Through Hole Current Sense Resistor, Wsms5515 Series, 250 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay 27T3041
Through Hole Current Sense Resistor, WSMS5515 Series, 250 ohm, 3 W, 5%, Metal Oxide RoHS Compliant: Yes

Through Hole Current Sense Resistor, WSMS5515 Series, 250 ohm, 3 W, 5%, Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSMS5515L2500JK 541-WSMS5515L2500JK-ND 27T3041
Product Name Current Sense Resistors - SMD 3watts 250 micro-ohm 5% Meter Shunt Specialized Resistors Through Hole Current Sense Resistor, Wsms5515 Series, 250 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay
Category / Application Current Sensing General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) ThroughHole
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction MetalAlloy MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2414961 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details