Vishay Precision Group 0.0001 OHM 3W Resistor WSMS2908L1000JK

Description
RES SHUNT 0.0001 OHM 5% 3W Product overview: WSMS2908L1000JK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0001 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0001 OHM, 3W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-WSMS2908L1000JK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SHUNT 0.0001 OHM 5% 3W Product overview: WSMS2908L1000JK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0001 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0001 OHM, 3W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-WSMS2908L1000JK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0001 OHM 3W Resistor - 55-WSMS2908L1000JK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0001 OHM 3W Resistor
55-WSMS2908L1000JK
0.0001 OHM 3W Resistor 55-WSMS2908L1000JK
RES SHUNT 0.0001 OHM 5% 3W Product overview: WSMS2908L1000JK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0001 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0001 OHM, 3W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-WSMS2908L1000JK can be used for catalog matching and distributor lookup.

RES SHUNT 0.0001 OHM 5% 3W Product overview: WSMS2908L1000JK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0001 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0001 OHM, 3W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-WSMS2908L1000JK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized Resistors - WSMSB-.0001-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
WSMSB-.0001-ND
Specialized Resistors WSMSB-.0001-ND
100 µOhms ±5% 3W Shunt, Meter Specialized Resistor Metal Element ±1100ppm/°C Shunt Fixture, 20mm Pitch

100 µOhms ±5% 3W Shunt, Meter Specialized Resistor Metal Element ±1100ppm/°C Shunt Fixture, 20mm Pitch

Buy Now Datasheet
Through Hole Current Sense Resistor, Wsms2908 Series, 100 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay - 27T3032 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Wsms2908 Series, 100 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay
27T3032
Through Hole Current Sense Resistor, Wsms2908 Series, 100 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay 27T3032
Through Hole Current Sense Resistor, WSMS2908 Series, 100 ohm, 3 W, 5%, Metal Oxide RoHS Compliant: Yes

Through Hole Current Sense Resistor, WSMS2908 Series, 100 ohm, 3 W, 5%, Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 55-WSMS2908L1000JK WSMSB-.0001-ND 27T3032
Product Name 0.0001 OHM 3W Resistor Specialized Resistors Through Hole Current Sense Resistor, Wsms2908 Series, 100 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay
Category / Application Power Meters General Use Current Sensing
Technology / Construction Metal Element MetalAlloy MetalOxide
Resistance Range 1.00E-4 ohms 1.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details