Vishay Intertechnology, Inc. Current Sense Resistors - SMD 5watts .002ohm 1% Learn More WSLT59312L000FEB

Description
Current Sense Resistors - SMD 5watts .002ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 5watts .002ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 5watts .002ohm 1% Learn More - WSLT59312L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 5watts .002ohm 1% Learn More
WSLT59312L000FEB
Current Sense Resistors - SMD 5watts .002ohm 1% Learn More WSLT59312L000FEB
Current Sense Resistors - SMD 5watts .002ohm 1% Learn More

Current Sense Resistors - SMD 5watts .002ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSLT59312L000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT59312L000FEBTR-ND
Chip Resistor - Surface Mount 541-WSLT59312L000FEBTR-ND
2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT59312L000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT59312L000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSLT59312L000FEBDKR-ND
2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT59312L000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT59312L000FEBCT-ND
Chip Resistor - Surface Mount 541-WSLT59312L000FEBCT-ND
2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 2 MOHM 5W Resistor - 52-WSLT59312L000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 MOHM 5W Resistor
52-WSLT59312L000FEB
SMD 2 MOHM 5W Resistor 52-WSLT59312L000FEB
RES SMD 2 MOHM 1% 5W 5931 Product overview: WSLT59312L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 MOHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 MOHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT59312L000FEB can be used for catalog matching and distributor lookup.

RES SMD 2 MOHM 1% 5W 5931 Product overview: WSLT59312L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 MOHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 MOHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT59312L000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSLT59312L000FEB 541-WSLT59312L000FEBTR-ND 52-WSLT59312L000FEB
Product Name Current Sense Resistors - SMD 5watts .002ohm 1% Learn More Chip Resistor - Surface Mount SMD 2 MOHM 5W Resistor
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details