Vishay Intertechnology, Inc. Current Sensing Resistors 1watt .2ohms 1% WSLT2512R2000FEB

Description
Current Sensing Resistors 1watt .2ohms 1%
Request a Quote Datasheet
Description
Current Sensing Resistors 1watt .2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 1watt .2ohms 1% - WSLT2512R2000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1watt .2ohms 1%
WSLT2512R2000FEB
Current Sensing Resistors 1watt .2ohms 1% WSLT2512R2000FEB
Current Sensing Resistors 1watt .2ohms 1%

Current Sensing Resistors 1watt .2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10376-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10376-1-ND
Chip Resistor - Surface Mount 541-10376-1-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10376-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10376-2-ND
Chip Resistor - Surface Mount 541-10376-2-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10376-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10376-6-ND
Chip Resistor - Surface Mount 541-10376-6-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.2 Ohm 1W Resistor - 52-WSLT2512R2000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 Ohm 1W Resistor
52-WSLT2512R2000FEB
SMD 0.2 Ohm 1W Resistor 52-WSLT2512R2000FEB
Res Pwr Metal Strip 0.2 Ohm 1W 1% E3 SMD Product overview: WSLT2512R2000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R2000FEB can be used for catalog matching and distributor lookup.

Res Pwr Metal Strip 0.2 Ohm 1W 1% E3 SMD Product overview: WSLT2512R2000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R2000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLT2512R2000FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLT2512R2000FEB
Chip Resistor - Surface Mount WSLT2512R2000FEB
RES 0.2 OHM 1% 1W 2512

RES 0.2 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number WSLT2512R2000FEB 541-10376-1-ND 52-WSLT2512R2000FEB WSLT2512R2000FEB
Product Name Current Sensing Resistors 1watt .2ohms 1% Chip Resistor - Surface Mount SMD 0.2 Ohm 1W Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138519DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details