Vishay Intertechnology, Inc. RES .080 OHM 1W 1% 2512 SMD WSLT2512R0800FEB

Description
RES .080ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .080ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .080 OHM 1W 1% 2512 SMD - WSLT2512R0800FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .080 OHM 1W 1% 2512 SMD
WSLT2512R0800FEB
RES .080 OHM 1W 1% 2512 SMD WSLT2512R0800FEB
RES .080ohm 1W 1% 2512 SMD

RES .080ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLTB-.080TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTB-.080TR-ND
Chip Resistor - Surface Mount WSLTB-.080TR-ND
80 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLT2512R0800FEB WSLTB-.080TR-ND
Product Name RES .080 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 0.0800 ohms 0.0800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details