Current Sense Resistors - SMD 1Watt 0.01Ohms 1% Learn More
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.01 OHM 1% 1W 2512 Product overview: WSLT2512R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R0100FEA can be used for catalog matching and distributor lookup.
RES 0.01 OHM 1% 1W 2512
RES, 0R01, 1W, 2512, METAL STRIP; Resistance:0.01ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes
RES, 0R01, 1W, 2512, METAL STRIP; Resistance:0.01ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSLT2512R0100FEA | WSLT-.01DKR-ND | 52-WSLT2512R0100FEA | WSLT2512R0100FEA | 41Y6198 |
| Product Name | Current Sense Resistors - SMD 1Watt 0.01Ohms 1% Learn More | Chip Resistor - Surface Mount | 0.01 OHM 1W Resistor | Resistors - Chip Resistor - Surface Mount | Res, 0R01, 1W, 2512, Metal Strip; Resistance Vishay |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | 2512; 2512 (6432 Metric) | 2512; 2512 [6432 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |