RES 0.39 OHM 1% 1W 2010 Product overview: WSLT2010R3900FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.39 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R3900FEB1
RES .390ohm 1W 1% 2010 SMD
390 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
390 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
390 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer: Vishay
Win Source Part Number: 903428-WSLT2010R3900
Series: WSLT-HP
Operating Temperature Range: -65°C ~ 275°C
Features: 390 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLTA-.390CT, WSLTA-.390DKR, WSLTA-.390TR
RES SMD 390 MOHM 1% 1W 2010
RES 0.39 OHM 1% 1W 2010
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-WSLT2010R3900FEB18 | WSLT2010R3900FEB18 | WSLTA-.390CT-ND | 903428-WSLT2010R3900FEB18 | 873-WSLT2010R3900FEB18 | WSLT2010R3900FEB18 |
| Product Name | 0.39 OHM 1W Resistor | RES .390 OHM 1W 1% 2010 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - WSLT2010R3900FEB18 | RES SMD 390 MOHM 1% 1W 2010 | Chip Resistor - Surface Mount |
| Resistance Range | 0.3900 ohms | 0.3900 ohms | 0.3900 ohms | 0.3900 ohms | 0.3900 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | RoHS | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 | |||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |