Vishay Precision Group Chip Resistor - Surface Mount WSLT2010R0100FEA18

Description
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSLT2010R0100FEA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2010R0100FEA18TR-ND
Chip Resistor - Surface Mount 541-WSLT2010R0100FEA18TR-ND
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT2010R0100FEA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2010R0100FEA18DKR-ND
Chip Resistor - Surface Mount 541-WSLT2010R0100FEA18DKR-ND
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT2010R0100FEA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2010R0100FEA18CT-ND
Chip Resistor - Surface Mount 541-WSLT2010R0100FEA18CT-ND
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
VISHAY WSLT2010R0100FEA18SMD Current Sense Resistor, AEC-Q200 WSLT2010 Series, 0.01 ohm, 1 W,1%, 2010 [5025 Metric] - 873-WSLT2010R0100FEA18 - Utmel Electronic Limited
Hong Kong, China
VISHAY WSLT2010R0100FEA18SMD Current Sense Resistor, AEC-Q200 WSLT2010 Series, 0.01 ohm, 1 W,1%, 2010 [5025 Metric]
873-WSLT2010R0100FEA18
VISHAY WSLT2010R0100FEA18SMD Current Sense Resistor, AEC-Q200 WSLT2010 Series, 0.01 ohm, 1 W,1%, 2010 [5025 Metric] 873-WSLT2010R0100FEA18
VISHAY WSLT2010R0100FEA18SM D Current Sense Resistor, AEC-Q200 WSLT2010 Series, 0.01 ohm, 1 W,1%, 2010 [5025 Metric]

VISHAY WSLT2010R0100FEA18SMD Current Sense Resistor, AEC-Q200 WSLT2010 Series, 0.01 ohm, 1 W,1%, 2010 [5025 Metric]

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.01 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay - 54X6191 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.01 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay
54X6191
Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.01 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay 54X6191
SMD Current Sense Resistors, AEC-Q200 WSLT2010 Series, 0.01 ohm, 1 W, 1%, 2010 [5025 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLT2010 Series, 0.01 ohm, 1 W, 1%, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-WSLT2010R0100FEA18TR-ND 873-WSLT2010R0100FEA18 54X6191
Product Name Chip Resistor - Surface Mount VISHAY WSLT2010R0100FEA18SMD Current Sense Resistor, AEC-Q200 WSLT2010 Series, 0.01 ohm, 1 W,1%, 2010 [5025 Metric] Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.01 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy Metal Element
Mounting / Packaging 2010; 2010 2010 2010
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED6L00FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details