Vishay Intertechnology, Inc. 0.05 OHM 1W Resistor WSLS2512R0500FHEB

Description
RES 0.05 OHM 1% 1W 2512 Product overview: WSLS2512R0500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLS2512R0500FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.05 OHM 1% 1W 2512 Product overview: WSLS2512R0500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLS2512R0500FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05 OHM 1W Resistor - 52-WSLS2512R0500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05 OHM 1W Resistor
52-WSLS2512R0500FHEB
0.05 OHM 1W Resistor 52-WSLS2512R0500FHEB
RES 0.05 OHM 1% 1W 2512 Product overview: WSLS2512R0500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLS2512R0500FHEB can be used for catalog matching and distributor lookup.

RES 0.05 OHM 1% 1W 2512 Product overview: WSLS2512R0500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLS2512R0500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .050 OHM 1W 1% 2512 SMD - WSLS2512R0500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .050 OHM 1W 1% 2512 SMD
WSLS2512R0500FHEB
RES .050 OHM 1W 1% 2512 SMD WSLS2512R0500FHEB
RES .050ohm 1W 1% 2512 SMD

RES .050ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-WSLS2512R0500FHEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLS2512R0500FHEBDKR-ND
Chip Resistor - Surface Mount 541-WSLS2512R0500FHEBDKR-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLS2512R0500FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLS2512R0500FHEBCT-ND
Chip Resistor - Surface Mount 541-WSLS2512R0500FHEBCT-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLS2512R0500FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLS2512R0500FHEBTR-ND
Chip Resistor - Surface Mount 541-WSLS2512R0500FHEBTR-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSLS2512R0500FHEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSLS2512R0500FHEB
Resistors - Chip Resistor - Surface Mount WSLS2512R0500FHEB
RES 0.05 OHM 1% 1W 2512

RES 0.05 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSLS2512R0500FHEB WSLS2512R0500FHEB 541-WSLS2512R0500FHEBDKR-ND WSLS2512R0500FHEB
Product Name 0.05 OHM 1W Resistor RES .050 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 (6432 Metric)
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73K2ER39JTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details