Win Source Part Number: 958035-WSLP5931L5000
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP5931
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±175ppm/°C
Ratings: AEC-Q200
Power (Watts): 10W
Composition: Metal Element
Number of Terminations: 2
Resistance: 500 µOhms
Package / Case: Nonstandard
Supplier Device Package: 5931
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.591" L x 0.305" W (15.00mm x 7.75mm)
Alternative Parts (Cross-Reference): WSL5931L5000FEA; PU5931FKN130U5L; PU5931FKNPA0U5L; PU5931FKNT50U5L; PSR500HTQFF0L50;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10016-6,WSLP5931
RES,SMT,METAL PLATE,500U OHMS,1% +/-TOL,-175,175PPM TC,5931 CASE Product overview: WSLP5931L5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP5931L5000FEA can be used for catalog matching and distributor lookup.
500 µOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
500 µOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
500 µOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
SMD Current Sense Resistors, AEC-Q200 WSLP5931 Series, 0.0005 ohm, 10 W, 1%, 5931 [1577 Metric] RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 958035-WSLP5931L5000FEA | 52-WSLP5931L5000FEA | 541-10016-1-ND | 54X6187 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount | Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.0005 Ohm, 10 W, 1%, 5931 [1577 Metric] Rohs Compliant Vishay |
| Resistance Range | 5.00E-4 ohms | 5.00E-4 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 175 ±ppm/°C | 175 ±ppm/°C | ||
| Power Rating | 10 watts | 10 watts | ||
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |