Vishay Precision Group Chip Resistor - Surface Mount WSLP59311L000FEA

Description
1 mOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10012-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10012-6-ND
Chip Resistor - Surface Mount 541-10012-6-ND
1 mOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10012-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10012-1-ND
Chip Resistor - Surface Mount 541-10012-1-ND
1 mOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10012-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10012-2-ND
Chip Resistor - Surface Mount 541-10012-2-ND
1 mOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 10W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.001 Ohm, 7 W, 1%, 5931 [1577 Metric] Rohs Compliant Vishay - 54X6188 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.001 Ohm, 7 W, 1%, 5931 [1577 Metric] Rohs Compliant Vishay
54X6188
Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.001 Ohm, 7 W, 1%, 5931 [1577 Metric] Rohs Compliant Vishay 54X6188
SMD Current Sense Resistors, AEC-Q200 WSLP5931 Series, 0.001 ohm, 7 W, 1%, 5931 [1577 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLP5931 Series, 0.001 ohm, 7 W, 1%, 5931 [1577 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10012-6-ND 54X6188
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.001 Ohm, 7 W, 1%, 5931 [1577 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details