500 µOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
500 µOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
500 µOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
0.5mR 7W 1% SMD Chip Resistor, Metal Strip, 4-Term, 4026 Product overview: WSLP4026L5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP4026L5000FEA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1375574-WSLP4026L500
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSLP4026
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: Nonstandard
Supplier Device Package: 4026
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.400" L x 0.260" W (10.16mm x 6.60mm)
Height - Seated (Max): 0.124" (3.15mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 0.5 mOhms
Power (Watts): 7W
Composition: Metal Element
Number of Terminations: 4
SMD Current Sense Resistors, AEC-Q200 WSLP4026 Series, 0.0005 ohm, 7 W, 1%, 4026 [1066 Metric] RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-10011-1-ND | 52-WSLP4026L5000FEA | 1375574-WSLP4026L5000FEA | 54X6182 |
| Product Name | Chip Resistor - Surface Mount | SMD 7W Resistor | Resistors - Chip Resistor - Surface Mount | Smd Current Sense Resistors, Aec-Q200 Wslp4026 Series, 0.0005 Ohm, 7 W, 1%, 4026 [1066 Metric] Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | MetalAlloy | |||
| Mounting / Packaging | Nonstandard | |||
| Resistance Range | 5.00E-4 ohms | 5.00E-4 ohms | 5.00E-4 ohms |