RES 0.0002 OHM 1% 12W NONSTAND
RES 0.0002 OHM 1% 12W NONSTAND
RES 0.0002 OHM 1% 12W NONSTAND
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-WSLP4026L2000FEATR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Nonstandard |
| Resistance Range | 2.00E-4 ohms |