Vishay Precision Group Current Sense Resistors - SMD 0.002ohms 1% Learn More WSLP40262L000FEA

Description
Current Sense Resistors - SMD 0.002ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.002ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.002ohms 1% Learn More - WSLP40262L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.002ohms 1% Learn More
WSLP40262L000FEA
Current Sense Resistors - SMD 0.002ohms 1% Learn More WSLP40262L000FEA
Current Sense Resistors - SMD 0.002ohms 1% Learn More

Current Sense Resistors - SMD 0.002ohms 1% Learn More

Supplier's Site
Automotive SMD 0.002 Ohm 5W Resistor - 52-WSLP40262L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.002 Ohm 5W Resistor
52-WSLP40262L000FEA
Automotive SMD 0.002 Ohm 5W Resistor 52-WSLP40262L000FEA
Res Metal Strip 4026 0.002 Ohm 1% 5W ±75ppm/C Pad SMD Automotive T/R Product overview: WSLP40262L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.002 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.002 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP40262L000FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 4026 0.002 Ohm 1% 5W ±75ppm/C Pad SMD Automotive T/R Product overview: WSLP40262L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.002 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.002 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP40262L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10010-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10010-6-ND
Chip Resistor - Surface Mount 541-10010-6-ND
2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10010-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10010-2-ND
Chip Resistor - Surface Mount 541-10010-2-ND
2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10010-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10010-1-ND
Chip Resistor - Surface Mount 541-10010-1-ND
2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslp4026 Series, 0.002 Ohm, 5 W, 1%, 4026 [1066 Metric] Rohs Compliant Vishay - 54X6184 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp4026 Series, 0.002 Ohm, 5 W, 1%, 4026 [1066 Metric] Rohs Compliant Vishay
54X6184
Smd Current Sense Resistors, Aec-Q200 Wslp4026 Series, 0.002 Ohm, 5 W, 1%, 4026 [1066 Metric] Rohs Compliant Vishay 54X6184
SMD Current Sense Resistors, AEC-Q200 WSLP4026 Series, 0.002 ohm, 5 W, 1%, 4026 [1066 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLP4026 Series, 0.002 ohm, 5 W, 1%, 4026 [1066 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslp4026 Series, 0.002 Ohm, 5 W, 1%, 4026 [1066 Metric] Vishay - 41Y6112 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp4026 Series, 0.002 Ohm, 5 W, 1%, 4026 [1066 Metric] Vishay
41Y6112
Smd Current Sense Resistors, Aec-Q200 Wslp4026 Series, 0.002 Ohm, 5 W, 1%, 4026 [1066 Metric] Vishay 41Y6112
SMD Current Sense Resistors, AEC-Q200 WSLP4026 Series, 0.002 ohm, 5 W, 1%, 4026 [1066 Metric]

SMD Current Sense Resistors, AEC-Q200 WSLP4026 Series, 0.002 ohm, 5 W, 1%, 4026 [1066 Metric]

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSLP40262L000FEA 52-WSLP40262L000FEA 541-10010-6-ND 54X6184 41Y6112
Product Name Current Sense Resistors - SMD 0.002ohms 1% Learn More Automotive SMD 0.002 Ohm 5W Resistor Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wslp4026 Series, 0.002 Ohm, 5 W, 1%, 4026 [1066 Metric] Rohs Compliant Vishay Smd Current Sense Resistors, Aec-Q200 Wslp4026 Series, 0.002 Ohm, 5 W, 1%, 4026 [1066 Metric] Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2105121P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details