Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLP3921L5000FEB

Description
500 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
500 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLPC-.0005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPC-.0005TR-ND
Chip Resistor - Surface Mount WSLPC-.0005TR-ND
500 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPC-.0005DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPC-.0005DKR-ND
Chip Resistor - Surface Mount WSLPC-.0005DKR-ND
500 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPC-.0005CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPC-.0005CT-ND
Chip Resistor - Surface Mount WSLPC-.0005CT-ND
500 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 9W Resistor - 52-WSLP3921L5000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9W Resistor
52-WSLP3921L5000FEB
SMD 9W Resistor 52-WSLP3921L5000FEB
RES SMD 500 UOHM 1% 9W 3921 Product overview: WSLP3921L5000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP3921L5000FEB can be used for catalog matching and distributor lookup.

RES SMD 500 UOHM 1% 9W 3921 Product overview: WSLP3921L5000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP3921L5000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 9watts .0005ohm 1% Learn More - WSLP3921L5000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 9watts .0005ohm 1% Learn More
WSLP3921L5000FEB
Current Sense Resistors - SMD 9watts .0005ohm 1% Learn More WSLP3921L5000FEB
Current Sense Resistors - SMD 9watts .0005ohm 1% Learn More

Current Sense Resistors - SMD 9watts .0005ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLP3921L5000FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP3921L5000FEB
Chip Resistor - Surface Mount WSLP3921L5000FEB
RES SMD 500 UOHM 1% 9W 3921

RES SMD 500 UOHM 1% 9W 3921

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number WSLPC-.0005TR-ND 52-WSLP3921L5000FEB WSLP3921L5000FEB WSLP3921L5000FEB
Product Name Chip Resistor - Surface Mount SMD 9W Resistor Current Sense Resistors - SMD 9watts .0005ohm 1% Learn More Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details