Vishay Precision Group Chip Resistor - Surface Mount WSLP3921L3000FEA

Description
300 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
300 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10008-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10008-6-ND
Chip Resistor - Surface Mount 541-10008-6-ND
300 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10008-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10008-2-ND
Chip Resistor - Surface Mount 541-10008-2-ND
300 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10008-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10008-1-ND
Chip Resistor - Surface Mount 541-10008-1-ND
300 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslp3921 Series, 0.0003 Ohm, 9 W, 1%, 3921 [1052 Metric] Rohs Compliant Vishay - 54X6177 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp3921 Series, 0.0003 Ohm, 9 W, 1%, 3921 [1052 Metric] Rohs Compliant Vishay
54X6177
Smd Current Sense Resistors, Aec-Q200 Wslp3921 Series, 0.0003 Ohm, 9 W, 1%, 3921 [1052 Metric] Rohs Compliant Vishay 54X6177
SMD Current Sense Resistors, AEC-Q200 WSLP3921 Series, 0.0003 ohm, 9 W, 1%, 3921 [1052 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLP3921 Series, 0.0003 ohm, 9 W, 1%, 3921 [1052 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslp3921 Series, 0.0003 Ohm, 9 W, 1%, 3921 [1052 Metric] Vishay - 41Y6074 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp3921 Series, 0.0003 Ohm, 9 W, 1%, 3921 [1052 Metric] Vishay
41Y6074
Smd Current Sense Resistors, Aec-Q200 Wslp3921 Series, 0.0003 Ohm, 9 W, 1%, 3921 [1052 Metric] Vishay 41Y6074
SMD Current Sense Resistors, AEC-Q200 WSLP3921 Series, 0.0003 ohm, 9 W, 1%, 3921 [1052 Metric]

SMD Current Sense Resistors, AEC-Q200 WSLP3921 Series, 0.0003 ohm, 9 W, 1%, 3921 [1052 Metric]

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLP3921L3000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP3921L3000FEA
Chip Resistor - Surface Mount WSLP3921L3000FEA
RES SMD 300 UOHM 1% 9W 3921

RES SMD 300 UOHM 1% 9W 3921

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-10008-6-ND 54X6177 41Y6074 WSLP3921L3000FEA
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wslp3921 Series, 0.0003 Ohm, 9 W, 1%, 3921 [1052 Metric] Rohs Compliant Vishay Smd Current Sense Resistors, Aec-Q200 Wslp3921 Series, 0.0003 Ohm, 9 W, 1%, 3921 [1052 Metric] Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details