Win Source Part Number: 1114582-WSLP39213L00
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP3921
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 3 mOhms
Package / Case: Nonstandard
Supplier Device Package: 3921
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm)
Alternative Parts (Cross-Reference): WSLP39213L000FEA.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10006-6,541-1000
SMD Current Sense Resistors, AEC-Q200 WSLP3921 Series, 0.003 ohm, 5 W, 1%, 3921 [1052 Metric] ;RoHS Compliant: Yes Product overview: WSLP39213L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.003 ohm, 5 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.003 ohm, 5 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP39213L000FEA can be used for catalog matching and distributor lookup.
3 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
3 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
3 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
SMD Current Sense Resistors, AEC-Q200 WSLP3921 Series, 0.003 ohm, 5 W, 1%, 3921 [1052 Metric] RoHS Compliant: Yes
RES 0.003 OHM 1% 5W 3921
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1114582-WSLP39213L000FEA | 52-WSLP39213L000FEA | 541-10006-1-ND | 54X6180 | WSLP39213L000FEA |
| Product Name | Resistors - Chip Resistor - Surface Mount | Automotive SMD 0.003 ohm 5 W Resistor | Chip Resistor - Surface Mount | Smd Current Sense Resistors, Aec-Q200 Wslp3921 Series, 0.003 Ohm, 5 W, 1%, 3921 [1052 Metric] Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 75 ±ppm/°C | 50 ±ppm/°C | |||
| Power Rating | 5 watts | 5 watts | 5 watts | ||
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |