Vishay Intertechnology, Inc. Current Sense Resistors - SMD 0.0002ohms 1% WSLP2726L2000FEA

Description
Current Sense Resistors - SMD 0.0002ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.0002ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.0002ohms 1% - WSLP2726L2000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.0002ohms 1%
WSLP2726L2000FEA
Current Sense Resistors - SMD 0.0002ohms 1% WSLP2726L2000FEA
Current Sense Resistors - SMD 0.0002ohms 1%

Current Sense Resistors - SMD 0.0002ohms 1%

Supplier's Site
SMD 0.2 MOhm 12 W Resistor - 52-WSLP2726L2000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 MOhm 12 W Resistor
52-WSLP2726L2000FEA
SMD 0.2 MOhm 12 W Resistor 52-WSLP2726L2000FEA
SMD Chip Resistor, 0.2 MOhm, ± 1%, 12 W, 2726 [6966 Metric], Metal Strip, High Power Product overview: WSLP2726L2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 MOhm, 12 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 MOhm, 12 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP2726L2000FEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 0.2 MOhm, ± 1%, 12 W, 2726 [6966 Metric], Metal Strip, High Power Product overview: WSLP2726L2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 MOhm, 12 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 MOhm, 12 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP2726L2000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSLP2726L2000FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP2726L2000FEACT-ND
Chip Resistor - Surface Mount 541-WSLP2726L2000FEACT-ND
200 µOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 µOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP2726L2000FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP2726L2000FEADKR-ND
Chip Resistor - Surface Mount 541-WSLP2726L2000FEADKR-ND
200 µOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 µOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP2726L2000FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP2726L2000FEATR-ND
Chip Resistor - Surface Mount 541-WSLP2726L2000FEATR-ND
200 µOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 µOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: Vishay Category: Resistors -Chip Resistor - Surface Mount Series: WSLP2726 Package: Tape & Reel (TR) Cut Tape (CT) Resistance: 0.2 mOhms Tolerance: ±1% Product Status: Active Composition: Metal Element Operating Temperature: Temperature -65°C ~ 170°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding

Manufacturer: Vishay
Category: Resistors -Chip Resistor - Surface Mount
Series: WSLP2726
Package: Tape & Reel (TR) Cut Tape (CT)
Resistance: 0.2 mOhms
Tolerance: ±1%
Product Status: Active
Composition: Metal Element
Operating Temperature: Temperature -65°C ~ 170°C
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP2726L2000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP2726L2000FEA
Chip Resistor - Surface Mount WSLP2726L2000FEA
RES SMD 0.0002 OHM 1% 7W 2726

RES SMD 0.0002 OHM 1% 7W 2726

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSLP2726L2000FEA 52-WSLP2726L2000FEA 541-WSLP2726L2000FEACT-ND WSLP2726L2000FEA
Product Name Current Sense Resistors - SMD 0.0002ohms 1% SMD 0.2 MOhm 12 W Resistor Chip Resistor - Surface Mount Resistors -Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 2.00E-4 ohms 0.2000 ohms 2.00E-4 ohms 2.00E-4 ohms 2.00E-4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567809P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers