Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLP2512L7500FEA

Description
RES 750 UOHM 1% 3W 2512
Request a Quote Datasheet
Description
RES 750 UOHM 1% 3W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSLP2512L7500FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP2512L7500FEADKR-ND
Chip Resistor - Surface Mount 541-WSLP2512L7500FEADKR-ND
RES 750 UOHM 1% 3W 2512

RES 750 UOHM 1% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP2512L7500FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP2512L7500FEACT-ND
Chip Resistor - Surface Mount 541-WSLP2512L7500FEACT-ND
RES 750 UOHM 1% 3W 2512

RES 750 UOHM 1% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP2512L7500FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP2512L7500FEATR-ND
Chip Resistor - Surface Mount 541-WSLP2512L7500FEATR-ND
750 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

750 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Automotive SMD 0.00075 Ohm 3W Resistor - 52-WSLP2512L7500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.00075 Ohm 3W Resistor
52-WSLP2512L7500FEA
Automotive SMD 0.00075 Ohm 3W Resistor 52-WSLP2512L7500FEA
Res Metal Strip 2512 0.00075 Ohm 1% 3W ±400ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP2512L7500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.00075 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.00075 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP2512L7500FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.00075 Ohm 1% 3W ±400ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP2512L7500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.00075 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.00075 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP2512L7500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 541-WSLP2512L7500FEADKR-ND 52-WSLP2512L7500FEA
Product Name Chip Resistor - Surface Mount Automotive SMD 0.00075 Ohm 3W Resistor
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal Strip
Mounting / Packaging 2512; 2512 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN5TTEDR120DCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers