RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 110 ppm, 0.005 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSLP25125L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.005 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.005 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP25125L000FEA can be used for catalog matching and distributor lookup.
Current Sense Resistors - SMD 3watts .005ohms 1% Learn More
Manufacturer: Vishay
Win Source Part Number: 903423-WSLP25125L000
Series: WSLP
Operating Temperature Range: -65°C ~ 170°C
Features: 5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10153-6, 541-10153-2, 541-10153-1
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.005 ohm, 3 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes
RES 0.005 OHM 1% 3W 2512
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-WSLP25125L000FEA | WSLP25125L000FEA | 903423-WSLP25125L000FEA | 541-10153-6-ND | 54X6173 | WSLP25125L000FEA |
| Product Name | SMD 3 W 0.005 ohm Resistor | Current Sense Resistors - SMD 3watts .005ohms 1% Learn More | Chip Resistor - Surface Mount - WSLP25125L000FEA | Chip Resistor - Surface Mount | Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.005 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Standards and Certifications | RoHS | AEC-Q200 | RoHS | |||
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | Current Sensing | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | 2512 |