3 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
3 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
3 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
2512 3mR 1% 3W SMD Power Resistor Product overview: WSLP25123L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP25123L000FEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 903422-WSLP25123L000
Series: WSLP
Operating Temperature Range: -65°C ~ 170°C
Features: 3 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10150-2, 541-10150-1, 541-10150-6
Current Sense Resistors - SMD 3watts .003ohms 1% Learn More
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-10150-1-ND | 52-WSLP25123L000FEA | 903422-WSLP25123L000FEA | WSLP25123L000FEA |
| Product Name | Chip Resistor - Surface Mount | SMD 3W Resistor | Chip Resistor - Surface Mount - WSLP25123L000FEA | Current Sense Resistors - SMD 3watts .003ohms 1% Learn More |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | MetalAlloy | |||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms |