Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount WSLP25122L500FEA

Description
Win Source Part Number: 1341000-WSLP25122L50 0FEA Category: Resistors - Chip Resistor - Surface Mount Series: WSLP Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±275ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 2.5 MOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale
Request a Quote Datasheet
Description
Win Source Part Number: 1341000-WSLP25122L50 0FEA Category: Resistors - Chip Resistor - Surface Mount Series: WSLP Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±275ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 2.5 MOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1341000-WSLP25122L500FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1341000-WSLP25122L500FEA
Resistors - Chip Resistor - Surface Mount 1341000-WSLP25122L500FEA
Win Source Part Number: 1341000-WSLP25122L50 0FEA Category: Resistors - Chip Resistor - Surface Mount Series: WSLP Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±275ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 2.5 MOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 1341000-WSLP25122L500FEA
Category: Resistors - Chip Resistor - Surface Mount
Series: WSLP
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±275ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 2.5 MOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP25122L500FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP25122L500FEATR-ND
Chip Resistor - Surface Mount 541-WSLP25122L500FEATR-ND
2.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP25122L500FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP25122L500FEADKR-ND
Chip Resistor - Surface Mount 541-WSLP25122L500FEADKR-ND
2.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP25122L500FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP25122L500FEACT-ND
Chip Resistor - Surface Mount 541-WSLP25122L500FEACT-ND
2.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Automotive SMD 0.0025 Ohm 3W Resistor - 52-WSLP25122L500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.0025 Ohm 3W Resistor
52-WSLP25122L500FEA
Automotive SMD 0.0025 Ohm 3W Resistor 52-WSLP25122L500FEA
Res Metal Strip 2512 0.0025 Ohm 1% 3W ±275ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP25122L500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0025 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0025 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP25122L500FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.0025 Ohm 1% 3W ±275ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP25122L500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0025 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0025 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP25122L500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLP25122L500FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP25122L500FEA
Chip Resistor - Surface Mount WSLP25122L500FEA
RES 0.0025 OHM 1% 3W 2512

RES 0.0025 OHM 1% 3W 2512

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1341000-WSLP25122L500FEA 541-WSLP25122L500FEATR-ND 52-WSLP25122L500FEA WSLP25122L500FEA
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive SMD 0.0025 Ohm 3W Resistor Chip Resistor - Surface Mount
Resistance Range 2.50E6 ohms 0.0025 ohms 2.50E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts 3 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details