Win Source Part Number: 1010387-WSLP25121L00
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±275ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10146-6,541-1014
1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 3watts .001ohms 1% Learn More
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.001 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant: Yes Product overview: WSLP25121L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001 Ohm, 3 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.001 Ohm, 3 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP25121L000FEA can be used for catalog matching and distributor lookup.
SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.001 ohm, 3 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes
RES 0.001 OHM 1% 3W 2512
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1010387-WSLP25121L000FEA | 541-10146-1-ND | WSLP25121L000FEA | 52-WSLP25121L000FEA | 54X6172 | WSLP25121L000FEA |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 3watts .001ohms 1% Learn More | Automotive SMD 0.001 Ohm 3 W Resistor | Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.001 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 275 ±ppm/°C | 275 ±ppm/°C | ||||
| Power Rating | 3 watts | 3 watts | 3 watts | |||
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |