Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts .007ohms 1% WSLP20107L000FEA

Description
Current Sense Resistors - SMD 2watts .007ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .007ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .007ohms 1% - WSLP20107L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .007ohms 1%
WSLP20107L000FEA
Current Sense Resistors - SMD 2watts .007ohms 1% WSLP20107L000FEA
Current Sense Resistors - SMD 2watts .007ohms 1%

Current Sense Resistors - SMD 2watts .007ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10106-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10106-6-ND
Chip Resistor - Surface Mount 541-10106-6-ND
7 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10106-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10106-2-ND
Chip Resistor - Surface Mount 541-10106-2-ND
7 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10106-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10106-1-ND
Chip Resistor - Surface Mount 541-10106-1-ND
7 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP20107L000FEA 541-10106-6-ND
Product Name Current Sense Resistors - SMD 2watts .007ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0070 ohms 0.0070 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details