Vishay Precision Group SMD 2W Resistor WSLP20105L000FEA

Description
2W 5mR 1% Metal Strip Resistor, 2010 SMD Product overview: WSLP20105L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP20105L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2W 5mR 1% Metal Strip Resistor, 2010 SMD Product overview: WSLP20105L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP20105L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-WSLP20105L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-WSLP20105L000FEA
SMD 2W Resistor 52-WSLP20105L000FEA
2W 5mR 1% Metal Strip Resistor, 2010 SMD Product overview: WSLP20105L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP20105L000FEA can be used for catalog matching and distributor lookup.

2W 5mR 1% Metal Strip Resistor, 2010 SMD Product overview: WSLP20105L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP20105L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
964827-WSLP20105L000FEA
Resistors - Chip Resistor - Surface Mount 964827-WSLP20105L000FEA
Win Source Part Number: 964827-WSLP20105L000 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSLP Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 5 mOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Alternative Parts (Cross-Reference): WSL20105L000FEA; WSL20105L000FEB; WSL20105L000FTB; PMR50HZPFU5L00; ERJMB1SF5M0U; TLR2HDTE5L00F75WSLP2 0105L000FEA.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10105-6,541-1010 5-2,541-10105-1

Win Source Part Number: 964827-WSLP20105L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 5 mOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Alternative Parts (Cross-Reference): WSL20105L000FEA; WSL20105L000FEB; WSL20105L000FTB; PMR50HZPFU5L00; ERJMB1SF5M0U; TLR2HDTE5L00F75WSLP20105L000FEA.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10105-6,541-10105-2,541-10105-1

Buy Now Datasheet
Current Sense Resistors - SMD 2watts .005ohms 1% - WSLP20105L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .005ohms 1%
WSLP20105L000FEA
Current Sense Resistors - SMD 2watts .005ohms 1% WSLP20105L000FEA
Current Sense Resistors - SMD 2watts .005ohms 1%

Current Sense Resistors - SMD 2watts .005ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10105-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10105-6-ND
Chip Resistor - Surface Mount 541-10105-6-ND
5 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10105-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10105-1-ND
Chip Resistor - Surface Mount 541-10105-1-ND
5 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10105-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10105-2-ND
Chip Resistor - Surface Mount 541-10105-2-ND
5 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.005 Ohm, 2 W, 1%, 2010 [5025 Metric] Vishay - 26Y1380 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.005 Ohm, 2 W, 1%, 2010 [5025 Metric] Vishay
26Y1380
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.005 Ohm, 2 W, 1%, 2010 [5025 Metric] Vishay 26Y1380
SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.005 ohm, 2 W, 1%, 2010 [5025 Metric]

SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.005 ohm, 2 W, 1%, 2010 [5025 Metric]

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.005 Ohm, 2 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay - 54X6169 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.005 Ohm, 2 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay
54X6169
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.005 Ohm, 2 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay 54X6169
SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.005 ohm, 2 W, 1%, 2010 [5025 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.005 ohm, 2 W, 1%, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSLP20105L000FEA 964827-WSLP20105L000FEA WSLP20105L000FEA 541-10105-6-ND 26Y1380 54X6169
Product Name SMD 2W Resistor Resistors - Chip Resistor - Surface Mount Current Sense Resistors - SMD 2watts .005ohms 1% Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.005 Ohm, 2 W, 1%, 2010 [5025 Metric] Vishay Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.005 Ohm, 2 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS AEC-Q200 RoHS
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Surface Mount Resistors - 2105116 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details