Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts .003ohms 1% WSLP20103L000FEK

Description
Current Sense Resistors - SMD 2watts .003ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .003ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .003ohms 1% - WSLP20103L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .003ohms 1%
WSLP20103L000FEK
Current Sense Resistors - SMD 2watts .003ohms 1% WSLP20103L000FEK
Current Sense Resistors - SMD 2watts .003ohms 1%

Current Sense Resistors - SMD 2watts .003ohms 1%

Supplier's Site
2W 0.003ohm Resistor - 52-WSLP20103L000FEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 0.003ohm Resistor
52-WSLP20103L000FEK
2W 0.003ohm Resistor 52-WSLP20103L000FEK
Fixed Resistor, Metal Strip, 2W, 0.003ohm, 1% +/-Tol, -150,150ppm/Cel, 2010 Product overview: WSLP20103L000FEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 0.003ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.003ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP20103L000FEK can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Strip, 2W, 0.003ohm, 1% +/-Tol, -150,150ppm/Cel, 2010 Product overview: WSLP20103L000FEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 0.003ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.003ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP20103L000FEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLP20103L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP20103L000FEK-ND
Chip Resistor - Surface Mount WSLP20103L000FEK-ND
3 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSLP20103L000FEK 52-WSLP20103L000FEK WSLP20103L000FEK-ND
Product Name Current Sense Resistors - SMD 2watts .003ohms 1% 2W 0.003ohm Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS AEC-Q200
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573224 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details