Vishay Intertechnology, Inc. Current Sensing Resistors 1watt .05ohms 1% WSLP1206R0500FEB

Description
Current Sensing Resistors 1watt .05ohms 1%
Request a Quote Datasheet
Description
Current Sensing Resistors 1watt .05ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 1watt .05ohms 1% - WSLP1206R0500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1watt .05ohms 1%
WSLP1206R0500FEB
Current Sensing Resistors 1watt .05ohms 1% WSLP1206R0500FEB
Current Sensing Resistors 1watt .05ohms 1%

Current Sensing Resistors 1watt .05ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-WSLP1206R0500FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP1206R0500FEBCT-ND
Chip Resistor - Surface Mount 541-WSLP1206R0500FEBCT-ND
50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP1206R0500FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP1206R0500FEBDKR-ND
Chip Resistor - Surface Mount 541-WSLP1206R0500FEBDKR-ND
50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP1206R0500FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP1206R0500FEBTR-ND
Chip Resistor - Surface Mount 541-WSLP1206R0500FEBTR-ND
50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
CURRENT SENSE, RESISTOR, WSLP1206.051%EBe3 | Vishay Dale WSLP1206R0500FEB Product overview: WSLP1206R0500FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP1206R0500FEB can be used for catalog matching and distributor lookup.

CURRENT SENSE, RESISTOR, WSLP1206.051%EBe3 | Vishay Dale WSLP1206R0500FEB Product overview: WSLP1206R0500FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP1206R0500FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSLP1206R0500FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSLP1206R0500FEB
Resistors - Chip Resistor - Surface Mount WSLP1206R0500FEB
RES 0.05 OHM 1% 1W 1206

RES 0.05 OHM 1% 1W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number WSLP1206R0500FEB 541-WSLP1206R0500FEBCT-ND 52-WSLP1206R0500FEB WSLP1206R0500FEB
Product Name Current Sensing Resistors 1watt .05ohms 1% Chip Resistor - Surface Mount Resistor Resistors - Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138547TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details