Vishay Precision Group Current Sense Resistors - SMD 1Watt 0.01Ohms 1% Learn More WSLP1206R0100FEA

Description
Current Sense Resistors - SMD 1Watt 0.01Ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1Watt 0.01Ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1Watt 0.01Ohms 1% Learn More - WSLP1206R0100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1Watt 0.01Ohms 1% Learn More
WSLP1206R0100FEA
Current Sense Resistors - SMD 1Watt 0.01Ohms 1% Learn More WSLP1206R0100FEA
Current Sense Resistors - SMD 1Watt 0.01Ohms 1% Learn More

Current Sense Resistors - SMD 1Watt 0.01Ohms 1% Learn More

Supplier's Site
SMD 1W Resistor - 52-WSLP1206R0100FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSLP1206R0100FEA
SMD 1W Resistor 52-WSLP1206R0100FEA
1206 Metal Strip Current Sense Resistor, 1W, 1%, 10mR, SMD Product overview: WSLP1206R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP1206R0100FEA can be used for catalog matching and distributor lookup.

1206 Metal Strip Current Sense Resistor, 1W, 1%, 10mR, SMD Product overview: WSLP1206R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP1206R0100FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLP-.01TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP-.01TR-ND
Chip Resistor - Surface Mount WSLP-.01TR-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP-.01DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP-.01DKR-ND
Chip Resistor - Surface Mount WSLP-.01DKR-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP-.01CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP-.01CT-ND
Chip Resistor - Surface Mount WSLP-.01CT-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP1206R0100FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP1206R0100FEA
Chip Resistor - Surface Mount WSLP1206R0100FEA
RES 0.01 OHM 1% 1W 1206

RES 0.01 OHM 1% 1W 1206

Supplier's Site Datasheet
Current Sense Resistor, 0.01 Ohm, 1W, 1%, Full Reel; Resistance Vishay - 84R1940 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 1W, 1%, Full Reel; Resistance Vishay
84R1940
Current Sense Resistor, 0.01 Ohm, 1W, 1%, Full Reel; Resistance Vishay 84R1940
CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0.01 Ohm, 1W, 1%; Resistance Vishay - 84R1939 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.01 Ohm, 1W, 1%; Resistance Vishay
84R1939
Resistor, Current Sense, 0.01 Ohm, 1W, 1%; Resistance Vishay 84R1939
RESISTOR, CURRENT SENSE, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.01 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Vishay - 54X6163 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.01 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Vishay
54X6163
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.01 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Vishay 54X6163
SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.01 ohm, 1 W, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.01 ohm, 1 W, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSLP1206R0100FEA 52-WSLP1206R0100FEA WSLP-.01TR-ND WSLP1206R0100FEA 84R1940 54X6163
Product Name Current Sense Resistors - SMD 1Watt 0.01Ohms 1% Learn More SMD 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Resistor, 0.01 Ohm, 1W, 1%, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.01 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Resistance Range 0.0100 ohms 0.0100 ohms 1.00E7 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573197 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details