Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSLP12064L000FEA WSLP12064L000FEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 805005-WSLP12064L000 FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 4 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 805005-WSLP12064L000 FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 4 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSLP12064L000FEA
805005-WSLP12064L000FEA
Chip Resistor - Surface Mount - WSLP12064L000FEA 805005-WSLP12064L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 805005-WSLP12064L000 FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 4 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 805005-WSLP12064L000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 4 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 541-10096-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10096-6-ND
Chip Resistor - Surface Mount 541-10096-6-ND
4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10096-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10096-2-ND
Chip Resistor - Surface Mount 541-10096-2-ND
4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10096-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10096-1-ND
Chip Resistor - Surface Mount 541-10096-1-ND
4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.00432 Ohm 1W Resistor - 52-WSLP12064L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.00432 Ohm 1W Resistor
52-WSLP12064L000FEA
SMD 0.00432 Ohm 1W Resistor 52-WSLP12064L000FEA
Res Metal Strip 1206 0.00432 Ohm 1% 1W ±150ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSLP12064L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.00432 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.00432 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP12064L000FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 1206 0.00432 Ohm 1% 1W ±150ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSLP12064L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.00432 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.00432 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP12064L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R004, 1W, 1206, Metal Strip Rohs Compliant Vishay - 14AJ2803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R004, 1W, 1206, Metal Strip Rohs Compliant Vishay
14AJ2803
Res, 0R004, 1W, 1206, Metal Strip Rohs Compliant Vishay 14AJ2803
RES, 0R004, 1W, 1206, METAL STRIP ROHS COMPLIANT: YES

RES, 0R004, 1W, 1206, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLP12064L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP12064L000FEA
Chip Resistor - Surface Mount WSLP12064L000FEA
RES 0.004 OHM 1% 1W 1206

RES 0.004 OHM 1% 1W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 805005-WSLP12064L000FEA 541-10096-6-ND 52-WSLP12064L000FEA 14AJ2803 WSLP12064L000FEA
Product Name Chip Resistor - Surface Mount - WSLP12064L000FEA Chip Resistor - Surface Mount SMD 0.00432 Ohm 1W Resistor Res, 0R004, 1W, 1206, Metal Strip Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 0.0040 ohms 0.0040 ohms 0.0040 ohms 4.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
View Details