Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSLP12063L000FEA WSLP12063L000FEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 803970-WSLP12063L000 FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 3 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 803970-WSLP12063L000 FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 3 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSLP12063L000FEA
803970-WSLP12063L000FEA
Chip Resistor - Surface Mount - WSLP12063L000FEA 803970-WSLP12063L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 803970-WSLP12063L000 FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 3 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 803970-WSLP12063L000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 3 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 541-10095-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10095-1-ND
Chip Resistor - Surface Mount 541-10095-1-ND
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10095-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10095-6-ND
Chip Resistor - Surface Mount 541-10095-6-ND
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10095-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10095-2-ND
Chip Resistor - Surface Mount 541-10095-2-ND
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1watt .003ohms 1% - WSLP12063L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .003ohms 1%
WSLP12063L000FEA
Current Sense Resistors - SMD 1watt .003ohms 1% WSLP12063L000FEA
Current Sense Resistors - SMD 1watt .003ohms 1%

Current Sense Resistors - SMD 1watt .003ohms 1%

Supplier's Site
SMD 1 W 0.003 ohm Resistor - 52-WSLP12063L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 0.003 ohm Resistor
52-WSLP12063L000FEA
SMD 1 W 0.003 ohm Resistor 52-WSLP12063L000FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 150 ppm, 0.003 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSLP12063L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.003 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.003 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP12063L000FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 150 ppm, 0.003 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSLP12063L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.003 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.003 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP12063L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R003, 1W, 1206, Metal Strip Rohs Compliant Vishay - 14AJ2802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 1W, 1206, Metal Strip Rohs Compliant Vishay
14AJ2802
Res, 0R003, 1W, 1206, Metal Strip Rohs Compliant Vishay 14AJ2802
RES, 0R003, 1W, 1206, METAL STRIP ROHS COMPLIANT: YES

RES, 0R003, 1W, 1206, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 803970-WSLP12063L000FEA 541-10095-1-ND WSLP12063L000FEA 52-WSLP12063L000FEA 14AJ2802
Product Name Chip Resistor - Surface Mount - WSLP12063L000FEA Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watt .003ohms 1% SMD 1 W 0.003 ohm Resistor Res, 0R003, 1W, 1206, Metal Strip Rohs Compliant Vishay
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573174 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2553FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details