Vishay Precision Group Current Sense Resistors - SMD 1/2Watt 0.05Ohm 1% Learn More WSLP0805R0500FEA

Description
Current Sense Resistors - SMD 1/2Watt 0.05Ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2Watt 0.05Ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2Watt 0.05Ohm 1% Learn More - WSLP0805R0500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2Watt 0.05Ohm 1% Learn More
WSLP0805R0500FEA
Current Sense Resistors - SMD 1/2Watt 0.05Ohm 1% Learn More WSLP0805R0500FEA
Current Sense Resistors - SMD 1/2Watt 0.05Ohm 1% Learn More

Current Sense Resistors - SMD 1/2Watt 0.05Ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-10040-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10040-1-ND
Chip Resistor - Surface Mount 541-10040-1-ND
50 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10040-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10040-2-ND
Chip Resistor - Surface Mount 541-10040-2-ND
50 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10040-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10040-6-ND
Chip Resistor - Surface Mount 541-10040-6-ND
50 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip, 0.05 Ohm, 500Mw, 805, 1%; Resistance Vishay - 05T6683 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.05 Ohm, 500Mw, 805, 1%; Resistance Vishay
05T6683
Metal Strip, 0.05 Ohm, 500Mw, 805, 1%; Resistance Vishay 05T6683
METAL STRIP, 0.05 OHM, 500mW, 805, 1%; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

METAL STRIP, 0.05 OHM, 500mW, 805, 1%; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.05 Ohm, 500Mw, 805, 1%; Resistance Vishay - 05T6682 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.05 Ohm, 500Mw, 805, 1%; Resistance Vishay
05T6682
Metal Strip Resistor, 0.05 Ohm, 500Mw, 805, 1%; Resistance Vishay 05T6682
METAL STRIP RESISTOR, 0.05 OHM, 500mW, 805, 1%; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.05 OHM, 500mW, 805, 1%; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.05 Ohm, 500 Mw, 1% Rohs Compliant Vishay - 54X6162 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.05 Ohm, 500 Mw, 1% Rohs Compliant Vishay
54X6162
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.05 Ohm, 500 Mw, 1% Rohs Compliant Vishay 54X6162
SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.05 ohm, 500 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.05 ohm, 500 mW, - 1% RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R05, 1%, 500 Mw; Resistance Vishay - 12AC2907 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 500 Mw; Resistance Vishay
12AC2907
Current Sense Res, 0R05, 1%, 500 Mw; Resistance Vishay 12AC2907
CURRENT SENSE RES, 0R05, 1%, 500 MW; Resistance:0.05ohm; Product Range:WSLP Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 500 MW; Resistance:0.05ohm; Product Range:WSLP Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSLP0805R0500FEA 541-10040-1-ND 05T6683 54X6162 12AC2907
Product Name Current Sense Resistors - SMD 1/2Watt 0.05Ohm 1% Learn More Chip Resistor - Surface Mount Metal Strip, 0.05 Ohm, 500Mw, 805, 1%; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.05 Ohm, 500 Mw, 1% Rohs Compliant Vishay Current Sense Res, 0R05, 1%, 500 Mw; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details