RES 0.042 OHM 1% 1/2W 0805 Product overview: WSLP0805R0420FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.042 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.042 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0420FEB can be used for catalog matching and distributor lookup.
42 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
42 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
42 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES .042ohm 1/2W 1% 0805 SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSLP0805R0420FEB | WSLPB-.042CT-ND | WSLP0805R0420FEB |
| Product Name | 0.042 OHM 2W Resistor | Chip Resistor - Surface Mount | RES .042 OHM 1/2W 1% 0805 SMD |
| Resistance Range | 0.0420 ohms | 0.0420 ohms | 0.0420 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | AEC-Q200 | |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use |