Vishay Precision Group Chip Resistor - Surface Mount WSLP0805R0330FEA

Description
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10038-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10038-6-ND
Chip Resistor - Surface Mount 541-10038-6-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10038-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10038-2-ND
Chip Resistor - Surface Mount 541-10038-2-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10038-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10038-1-ND
Chip Resistor - Surface Mount 541-10038-1-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1/2Watt 0.033Ohm 1% Learn More - WSLP0805R0330FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2Watt 0.033Ohm 1% Learn More
WSLP0805R0330FEA
Current Sense Resistors - SMD 1/2Watt 0.033Ohm 1% Learn More WSLP0805R0330FEA
Current Sense Resistors - SMD 1/2Watt 0.033Ohm 1% Learn More

Current Sense Resistors - SMD 1/2Watt 0.033Ohm 1% Learn More

Supplier's Site
Metal Strip, 0.033 Ohm, 500Mw, 805, 1%; Resistance Vishay - 05T6679 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.033 Ohm, 500Mw, 805, 1%; Resistance Vishay
05T6679
Metal Strip, 0.033 Ohm, 500Mw, 805, 1%; Resistance Vishay 05T6679
METAL STRIP, 0.033 OHM, 500mW, 805, 1%; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

METAL STRIP, 0.033 OHM, 500mW, 805, 1%; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.033 Ohm, 500Mw, 805, 1%; Resistance Vishay - 05T6678 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.033 Ohm, 500Mw, 805, 1%; Resistance Vishay
05T6678
Metal Strip Resistor, 0.033 Ohm, 500Mw, 805, 1%; Resistance Vishay 05T6678
METAL STRIP RESISTOR, 0.033 OHM, 500mW, 805, 1%; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.033 OHM, 500mW, 805, 1%; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10038-6-ND WSLP0805R0330FEA 05T6679
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/2Watt 0.033Ohm 1% Learn More Metal Strip, 0.033 Ohm, 500Mw, 805, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 0.0330 ohms 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details