RES 0.025 OHM 1% 1/2W 0805 Product overview: WSLP0805R0250FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0250FEB can be used for catalog matching and distributor lookup.
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES .025ohm 1/2W 1% 0805 SMD
RES, METAL STRIP, 0.025OHM, 1%, 0805; Resistance:0.025ohm;
RES, METAL STRIP, 0.025OHM, 1%, 0805; Resistance:0.025ohm;
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSLP0805R0250FEB | WSLPB-.025DKR-ND | WSLP0805R0250FEB | 41Y4385 |
| Product Name | 0.025 OHM 2W Resistor | Chip Resistor - Surface Mount | RES .025 OHM 1/2W 1% 0805 SMD | Res, Metal Strip, 0.025Ohm, 1%, 0805; Resistance Vishay |
| Resistance Range | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | AEC-Q200 | RoHS | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use |