Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2Watt 0.017Ohm 1% Learn More WSLP0805R0170FEA

Description
Current Sense Resistors - SMD 1/2Watt 0.017Ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2Watt 0.017Ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2Watt 0.017Ohm 1% Learn More - WSLP0805R0170FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2Watt 0.017Ohm 1% Learn More
WSLP0805R0170FEA
Current Sense Resistors - SMD 1/2Watt 0.017Ohm 1% Learn More WSLP0805R0170FEA
Current Sense Resistors - SMD 1/2Watt 0.017Ohm 1% Learn More

Current Sense Resistors - SMD 1/2Watt 0.017Ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLP0805R0170FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP0805R0170FEA-ND
Chip Resistor - Surface Mount WSLP0805R0170FEA-ND
17 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

17 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP0805R0170FEA WSLP0805R0170FEA-ND
Product Name Current Sense Resistors - SMD 1/2Watt 0.017Ohm 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573263 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details