7 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
7 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
7 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 0805 0.007 Ohm 1% 1W ±75ppm/°C Sulfur Resistant Pad SMD T/R Product overview: WSLP08057L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.007 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.007 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP08057L000FEA1
RES, 0R007, 1%, 0805, METAL STRIP; Resistor Case Style:0805 [2012 Metric]; Resistance:0.007ohm;
RES 0.007 OHM 1% 1W 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-WSLP08057L000FEA18TR-ND | 52-WSLP08057L000FEA18 | 75Y3949 | WSLP08057L000FEA18 |
| Product Name | Chip Resistor - Surface Mount | SMD 0.007 Ohm 1W Resistor | Res, 0R007, 1%, 0805, Metal Strip; Resistor Case Style Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Current Sensing; General Use | |||
| Technology / Construction | MetalAlloy | Metal Strip | MetalAlloy | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 | |
| Resistance Range | 0.0070 ohms | 0.0070 ohms | 0.0070 ohms |