Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLP08055L000FEB18

Description
RES 0.005 OHM 1% 1W 0805
Request a Quote Datasheet
Description
RES 0.005 OHM 1% 1W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSLP08055L000FEB18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP08055L000FEB18CT-ND
Chip Resistor - Surface Mount 541-WSLP08055L000FEB18CT-ND
RES 0.005 OHM 1% 1W 0805

RES 0.005 OHM 1% 1W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP08055L000FEB18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP08055L000FEB18TR-ND
Chip Resistor - Surface Mount 541-WSLP08055L000FEB18TR-ND
5 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP08055L000FEB18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP08055L000FEB18DKR-ND
Chip Resistor - Surface Mount 541-WSLP08055L000FEB18DKR-ND
RES 0.005 OHM 1% 1W 0805

RES 0.005 OHM 1% 1W 0805

Buy Now Datasheet
SMD 0.005 Ohm 1W Resistor - 52-WSLP08055L000FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.005 Ohm 1W Resistor
52-WSLP08055L000FEB18
SMD 0.005 Ohm 1W Resistor 52-WSLP08055L000FEB18
Res Metal Strip 0805 0.005 Ohm 1% 1W ±110ppm/°C Sulfur Resistant Pad SMD T/R Product overview: WSLP08055L000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP08055L000FEB1 8 can be used for catalog matching and distributor lookup.

Res Metal Strip 0805 0.005 Ohm 1% 1W ±110ppm/°C Sulfur Resistant Pad SMD T/R Product overview: WSLP08055L000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP08055L000FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 541-WSLP08055L000FEB18CT-ND 52-WSLP08055L000FEB18
Product Name Chip Resistor - Surface Mount SMD 0.005 Ohm 1W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy Metal Strip
Mounting / Packaging 0805; 0805
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers