5 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
5 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
5 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Fixed Resistor, Metal Strip, 1W, 0.005ohm, 1% +/-Tol, 110ppm/Cel, Surface Mount, 0805, CHIP Product overview: WSLP08055L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.005ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.005ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP08055L000FEA1
Vishay WSLP08055L000FEA18
RES, 0R005, 1W, 0805, METAL STRIP; Resistance:0.005ohm;
RES, 0R005, 1W, 0805, METAL STRIP; Resistance:0.005ohm;
RES 0.005 OHM 1% 1W 0805
RES 0.005 OHM 1% 1W 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-2526-1-ND | 52-WSLP08055L000FEA18 | 9132651P | 9132651 | 08AJ1743 | WSLP08055L000FEA18 | WSLP08055L000FEA18 |
| Product Name | Chip Resistor - Surface Mount | SMD 1W 0.005ohm Resistor | Surface Mount Resistors | Surface Mount Resistors | Res, 0R005, 1W, 0805, Metal Strip; Resistance Vishay | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | Current Sensing; General Use | ||||||
| Technology / Construction | MetalAlloy | MetalAlloy; Metal Strip | Metal strip | MetalAlloy | MetalAlloy | MetalOxide | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) | ||
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms |