Vishay Precision Group Chip Resistor - Surface Mount WSLP0603R0800FEB

Description
80 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
80 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLPA-.08DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.08DKR-ND
Chip Resistor - Surface Mount WSLPA-.08DKR-ND
80 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.08TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.08TR-ND
Chip Resistor - Surface Mount WSLPA-.08TR-ND
80 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.08CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.08CT-ND
Chip Resistor - Surface Mount WSLPA-.08CT-ND
80 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .08 OHM 0.4W 1% 0603 SMD - WSLP0603R0800FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .08 OHM 0.4W 1% 0603 SMD
WSLP0603R0800FEB
RES .08 OHM 0.4W 1% 0603 SMD WSLP0603R0800FEB
RES .08ohm 0.4W 1% 0603 SMD

RES .08ohm 0.4W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLP0603R0800FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP0603R0800FEB
Chip Resistor - Surface Mount WSLP0603R0800FEB
RES 0.08 OHM 1% 0.4W 0603

RES 0.08 OHM 1% 0.4W 0603

Supplier's Site Datasheet
Res, 0R08, 0.4W, 0603, Metal Strip; Resistance Vishay - 08AJ1738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R08, 0.4W, 0603, Metal Strip; Resistance Vishay
08AJ1738
Res, 0R08, 0.4W, 0603, Metal Strip; Resistance Vishay 08AJ1738
RES, 0R08, 0.4W, 0603, METAL STRIP; Resistance:0.08ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R08, 0.4W, 0603, METAL STRIP; Resistance:0.08ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R08, 0.4W, 0603, Metal Strip; Resistance Vishay - 26Y1115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R08, 0.4W, 0603, Metal Strip; Resistance Vishay
26Y1115
Res, 0R08, 0.4W, 0603, Metal Strip; Resistance Vishay 26Y1115
RES, 0R08, 0.4W, 0603, METAL STRIP; Resistance:0.08ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R08, 0.4W, 0603, METAL STRIP; Resistance:0.08ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number WSLPA-.08DKR-ND WSLP0603R0800FEB WSLP0603R0800FEB 08AJ1738
Product Name Chip Resistor - Surface Mount RES .08 OHM 0.4W 1% 0603 SMD Chip Resistor - Surface Mount Res, 0R08, 0.4W, 0603, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 0.0800 ohms 0.0800 ohms 8.00E7 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers