Vishay Intertechnology, Inc. Current Sense Resistors - SMD 0.4Watt 0.066Ohm 1% Learn More WSLP0603R0660FEA

Description
Current Sense Resistors - SMD 0.4Watt 0.066Ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.4Watt 0.066Ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.4Watt 0.066Ohm 1% Learn More - WSLP0603R0660FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.4Watt 0.066Ohm 1% Learn More
WSLP0603R0660FEA
Current Sense Resistors - SMD 0.4Watt 0.066Ohm 1% Learn More WSLP0603R0660FEA
Current Sense Resistors - SMD 0.4Watt 0.066Ohm 1% Learn More

Current Sense Resistors - SMD 0.4Watt 0.066Ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLP0603R0660FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP0603R0660FEA-ND
Chip Resistor - Surface Mount WSLP0603R0660FEA-ND
66 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

66 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP0603R0660FEA WSLP0603R0660FEA-ND
Product Name Current Sense Resistors - SMD 0.4Watt 0.066Ohm 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614902-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details