Vishay Precision Group RES .06 OHM 0.4W 1% 0603 SMD WSLP0603R0600FEB

Description
RES .06ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .06ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .06 OHM 0.4W 1% 0603 SMD - WSLP0603R0600FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .06 OHM 0.4W 1% 0603 SMD
WSLP0603R0600FEB
RES .06 OHM 0.4W 1% 0603 SMD WSLP0603R0600FEB
RES .06ohm 0.4W 1% 0603 SMD

RES .06ohm 0.4W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLPA-.06TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.06TR-ND
Chip Resistor - Surface Mount WSLPA-.06TR-ND
60 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.06CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.06CT-ND
Chip Resistor - Surface Mount WSLPA-.06CT-ND
60 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.06DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.06DKR-ND
Chip Resistor - Surface Mount WSLPA-.06DKR-ND
60 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Automotive SMD 0.06 Ohm 0.4W Resistor - 52-WSLP0603R0600FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.06 Ohm 0.4W Resistor
52-WSLP0603R0600FEB
Automotive SMD 0.06 Ohm 0.4W Resistor 52-WSLP0603R0600FEB
Res Metal Strip 0603 0.06 Ohm 1% 0.4W ±75ppm/C Sulfur Resistant Pad SMD Automotive T/R Product overview: WSLP0603R0600FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.06 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.06 Ohm, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0600FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 0603 0.06 Ohm 1% 0.4W ±75ppm/C Sulfur Resistant Pad SMD Automotive T/R Product overview: WSLP0603R0600FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.06 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.06 Ohm, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0600FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R06, 0.4W, 0603, Metal Strip Rohs Compliant Vishay - 14AJ2797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R06, 0.4W, 0603, Metal Strip Rohs Compliant Vishay
14AJ2797
Res, 0R06, 0.4W, 0603, Metal Strip Rohs Compliant Vishay 14AJ2797
RES, 0R06, 0.4W, 0603, METAL STRIP ROHS COMPLIANT: YES

RES, 0R06, 0.4W, 0603, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSLP0603R0600FEB WSLPA-.06TR-ND 52-WSLP0603R0600FEB 14AJ2797
Product Name RES .06 OHM 0.4W 1% 0603 SMD Chip Resistor - Surface Mount Automotive SMD 0.06 Ohm 0.4W Resistor Res, 0R06, 0.4W, 0603, Metal Strip Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 0.0600 ohms 0.0600 ohms 0.0600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details