Vishay Intertechnology, Inc. RES .051 OHM 0.4W 1% 0603 SMD WSLP0603R0510FEB

Description
RES .051ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .051ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .051 OHM 0.4W 1% 0603 SMD - WSLP0603R0510FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .051 OHM 0.4W 1% 0603 SMD
WSLP0603R0510FEB
RES .051 OHM 0.4W 1% 0603 SMD WSLP0603R0510FEB
RES .051ohm 0.4W 1% 0603 SMD

RES .051ohm 0.4W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLPA-.051CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.051CT-ND
Chip Resistor - Surface Mount WSLPA-.051CT-ND
51 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

51 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.051TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.051TR-ND
Chip Resistor - Surface Mount WSLPA-.051TR-ND
51 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

51 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.051DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.051DKR-ND
Chip Resistor - Surface Mount WSLPA-.051DKR-ND
51 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

51 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP0603R0510FEB WSLPA-.051CT-ND
Product Name RES .051 OHM 0.4W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 0.0510 ohms 0.0510 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTPR15GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - 1676143-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details