RES .05ohm 0.4W 1% 0603 SMD
50 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
50 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
50 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES, 0R05, 0.4W, 0603, METAL STRIP; Resistance:0.05ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes
RES, 0R05, 0.4W, 0603, METAL STRIP; Resistance:0.05ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes
RES 0.05 OHM 1% 0.4W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | WSLP0603R0500FEB | WSLPA-.05TR-ND | 26Y1100 | WSLP0603R0500FEB |
| Product Name | RES .05 OHM 0.4W 1% 0603 SMD | Chip Resistor - Surface Mount | Res, 0R05, 0.4W, 0603, Metal Strip; Resistance Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | |
| Resistance Range | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.4000 watts | 0.4000 watts | 0.4000 watts | 0.4000 watts |
| Configuration | Single Resistor | Single Resistor |