RES 0.04 OHM 1% 0.4W 0603 Product overview: WSLP0603R0400FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 OHM, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0400FEB can be used for catalog matching and distributor lookup.
RES .04ohm 0.4W 1% 0603 SMD
40 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
40 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
40 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer: Vishay
Win Source Part Number: 903414-WSLP0603R0400
Series: WSLP
Operating Temperature Range: -65°C ~ 170°C
Features: 40 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLPA-.04TR, WSLPA-.04CT, WSLPA-.04DKR
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSLP0603R0400FEB | WSLP0603R0400FEB | WSLPA-.04CT-ND | 903414-WSLP0603R0400FEB |
| Product Name | 0.04 OHM 0.4W Resistor | RES .04 OHM 0.4W 1% 0603 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - WSLP0603R0400FEB |
| Resistance Range | 0.0400 ohms | 0.0400 ohms | 0.0400 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | AEC-Q200 | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | ||
| Power Rating | 0.4000 watts | 0.4000 watts |