Vishay Intertechnology, Inc. SMD 5W Resistor WSLP0603R0330FEA

Description
Res Metal Strip 0603 33m Ohm 1% 2/5W ±75ppm/°C Molded SMD Punched Paper T/R Product overview: WSLP0603R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0330FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 0603 33m Ohm 1% 2/5W ±75ppm/°C Molded SMD Punched Paper T/R Product overview: WSLP0603R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0330FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W Resistor - 52-WSLP0603R0330FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-WSLP0603R0330FEA
SMD 5W Resistor 52-WSLP0603R0330FEA
Res Metal Strip 0603 33m Ohm 1% 2/5W ±75ppm/°C Molded SMD Punched Paper T/R Product overview: WSLP0603R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0330FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 0603 33m Ohm 1% 2/5W ±75ppm/°C Molded SMD Punched Paper T/R Product overview: WSLP0603R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0330FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0330FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0330FEACT-ND
Chip Resistor - Surface Mount 541-WSLP0603R0330FEACT-ND
33 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0330FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0330FEADKR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0330FEADKR-ND
33 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0330FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0330FEATR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0330FEATR-ND
33 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 0.4Watt 0.033Ohm 1% Learn More - WSLP0603R0330FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.4Watt 0.033Ohm 1% Learn More
WSLP0603R0330FEA
Current Sense Resistors - SMD 0.4Watt 0.033Ohm 1% Learn More WSLP0603R0330FEA
Current Sense Resistors - SMD 0.4Watt 0.033Ohm 1% Learn More

Current Sense Resistors - SMD 0.4Watt 0.033Ohm 1% Learn More

Supplier's Site
Metal Strip, 0.033 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay - 05T6657 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.033 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay
05T6657
Metal Strip, 0.033 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay 05T6657
METAL STRIP, 0.033 OHM, 400mW, 603, 1%, FULL REEL; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP, 0.033 OHM, 400mW, 603, 1%, FULL REEL; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip, 0.033 Ohm, 400Mw, 603, 1%; Resistance Vishay - 05T6656 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.033 Ohm, 400Mw, 603, 1%; Resistance Vishay
05T6656
Metal Strip, 0.033 Ohm, 400Mw, 603, 1%; Resistance Vishay 05T6656
METAL STRIP, 0.033 OHM, 400mW, 603, 1%; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

METAL STRIP, 0.033 OHM, 400mW, 603, 1%; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSLP0603R0330FEA 541-WSLP0603R0330FEACT-ND WSLP0603R0330FEA 05T6657
Product Name SMD 5W Resistor Chip Resistor - Surface Mount Current Sense Resistors - SMD 0.4Watt 0.033Ohm 1% Learn More Metal Strip, 0.033 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676394-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 60.4 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details