Vishay Precision Group Chip Resistor - Surface Mount WSLP0603R0300FEA

Description
RES 0.03 OHM 1% 2/5W 0603
Request a Quote Datasheet
Description
RES 0.03 OHM 1% 2/5W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSLP0603R0300FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0300FEADKR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0300FEADKR-ND
RES 0.03 OHM 1% 2/5W 0603

RES 0.03 OHM 1% 2/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0300FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0300FEACT-ND
Chip Resistor - Surface Mount 541-WSLP0603R0300FEACT-ND
RES 0.03 OHM 1% 2/5W 0603

RES 0.03 OHM 1% 2/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0300FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0300FEATR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0300FEATR-ND
30 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 0.4Watt 0.03Ohm 1% - WSLP0603R0300FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.4Watt 0.03Ohm 1%
WSLP0603R0300FEA
Current Sense Resistors - SMD 0.4Watt 0.03Ohm 1% WSLP0603R0300FEA
Current Sense Resistors - SMD 0.4Watt 0.03Ohm 1%

Current Sense Resistors - SMD 0.4Watt 0.03Ohm 1%

Supplier's Site
Automotive 0.4W 5W Resistor - 52-WSLP0603R0300FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.4W 5W Resistor
52-WSLP0603R0300FEA
Automotive 0.4W 5W Resistor 52-WSLP0603R0300FEA
30 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive Product overview: WSLP0603R0300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.4W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.4W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0300FEA can be used for catalog matching and distributor lookup.

30 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive Product overview: WSLP0603R0300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.4W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.4W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0300FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Strip, 0.03 Ohm, 400Mw, 603, 1%; Resistance Vishay - 05T6655 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.03 Ohm, 400Mw, 603, 1%; Resistance Vishay
05T6655
Metal Strip, 0.03 Ohm, 400Mw, 603, 1%; Resistance Vishay 05T6655
METAL STRIP, 0.03 OHM, 400mW, 603, 1%; Resistance:0.03ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP, 0.03 OHM, 400mW, 603, 1%; Resistance:0.03ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip, 0.03 Ohm, 400Mw, 603, 1%; Resistance Vishay - 05T6654 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.03 Ohm, 400Mw, 603, 1%; Resistance Vishay
05T6654
Metal Strip, 0.03 Ohm, 400Mw, 603, 1%; Resistance Vishay 05T6654
METAL STRIP, 0.03 OHM, 400mW, 603, 1%; Resistance:0.03ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP, 0.03 OHM, 400mW, 603, 1%; Resistance:0.03ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-WSLP0603R0300FEADKR-ND WSLP0603R0300FEA 52-WSLP0603R0300FEA 05T6655
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 0.4Watt 0.03Ohm 1% Automotive 0.4W 5W Resistor Metal Strip, 0.03 Ohm, 400Mw, 603, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details